RS Components, Ltd. Battery Storage Boxes 9159791

Description
Storacell C Cell Battery Case Orange
Request a Quote
Description
Storacell C Cell Battery Case Orange
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Battery Storage Boxes - 9159791 - RS Components, Ltd.
Corby, Northants, United Kingdom
Battery Storage Boxes
9159791
Battery Storage Boxes 9159791
Storacell C Cell Battery Case Orange

Storacell C Cell Battery Case Orange

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 9159791
Product Name Battery Storage Boxes
Container Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Compartment Boxes - 3034674 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Box
Material Steel; Steel
Height 1.97 inch (50 mm)
View Details
Compartment Boxes - 472111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Box
Material ABS; Abs
Height 0.8268 inch (21 mm)
View Details
Instrument Cases - 1951549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Anodised aluminium
Height 2.12 inch (53.8 mm)
Length 6.3 inch (160 mm)
View Details
Compartment Boxes - 2595123 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Box
Material Plastic; Plastic
Height 12.99 inch (330 mm)
View Details