RS Components, Ltd. Flow Sensors 9148495

Description
Flowmeter, 6 digit, 2 relay RS485
Request a Quote
Description
Flowmeter, 6 digit, 2 relay RS485
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flow Sensors - 9148495 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flow Sensors
9148495
Flow Sensors 9148495
Flowmeter, 6 digit, 2 relay RS485

Flowmeter, 6 digit, 2 relay RS485

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flow Meters
Product Number 9148495
Product Name Flow Sensors
Product Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Flow Sensors - 2576409 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Media Type Gas
Operating Pressure 145 psi (102 m H2O)
Gas Volumetric Flow Rate 0.0018 to 0.0177 SCFM (0.0030 to 0.0300 m³/hr)
View Details
Flow Sensors - 3610177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pipe Diameter 0.25 inch (6.35 mm)
Process Media Type Gas
Operating Pressure 99.93 psi (70.33 m H2O)
View Details
Flow Sensors - 256562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pipe Diameter 0.59 inch (15 mm)
Process Media Type Liquid
Operating Pressure 116 psi (81.66 m H2O)
View Details
Flow Sensors - 1366375 - RS Components, Ltd.
RS Components, Ltd.
Specs
Meter Technology Ultrasonic
Pipe Diameter 0.50 inch (12.7 mm)
Process Media Type Liquid
View Details