RS Components, Ltd. Washers 9143364

Description
Heico H-HLB-10
Request a Quote
Description
Heico H-HLB-10
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Washers - 9143364 - RS Components, Ltd.
Corby, Northants, United Kingdom
Washers
9143364
Washers 9143364
Heico H-HLB-10

Heico H-HLB-10

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Washers
Product Number 9143364
Product Name Washers
Washer Type Wedge lock
Material Carbon steel
Finish ZincPlated
Inside Diameter 0.421 inch (10.700 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Washers - 2874063 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Steel
Inside Diameter 1.575 inch (40.000 mm)
Thickness 0.236 inch (6.000 mm)
View Details
Washers - 2326898 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Nylon; Nylon
Finish Plain
Inside Diameter 0.104 inch (2.650 mm)
View Details
Washers - 2452817 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Steel
Finish ZincPlated
Inside Diameter 0.805 inch (20.447 mm)
View Details
Washers - 4830631 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Brass; Brass
Inside Diameter 0.126 inch (3.200 mm)
Outside Diameter 0.276 inch (7.000 mm)
View Details