RS Pro premium grade heat sealers and cutters. These heavy-duty products can be used with most forms of plastics including polythene, polypropylene, PVC foil and a range of double coated materials. Designed to increase overall productivity and reduce operator time in fast paced environments. Simply apply the heat for a few seconds to create a reliable seal. The red light changes to green to indicate that the seal has been completed.
Seal Length = 420mm
Seal Width = 2.5mm
Maximum Total Seal Thickness = 10 - 200µm
Plug Type = Type C - Europlug
Height = 175mm
Length = 633mm
Width = 100mm
RS Components, Ltd. | |
---|---|
Product Category | Packaging Machines |
Product Number | 9129074 |
Machine Type | Sealing |