Available in 290 mm and 550 mm high options, the RS drawer storage cabinets have options to cover all your needs. Built from hard wearing polypropylene and featuring galvanised steel shelves to give you a long lasting smooth actioned system. The drawers are easy to see into when closed and have space to use the supplied labels.
Features and Benefits. ⢠290 and 550 mm height versions. ⢠Options with 4 to 60 drawers. ⢠Tough cabinet, transparent drawers and shelves. ⢠Grey polypropylene (PP) cabinet. ⢠Drawers manufactured from crystal clear polystyrene (PS). ⢠Temperature tolerance (-40 to +55°C). ⢠Self-adhesive labels supplied for each drawer. ⢠Galvanised steel shelves
Drawers = 12
Case Material = PP
Height = 550mm
Width = 310mm
Depth = 180mm
Transparent Drawers = Yes
Drawer Material = PS
Tilt Drawers = Yes
Colour = Grey
Wall Mounted = No
RS Components, Ltd. | |
---|---|
Product Category | Cabinets and Casework |
Product Number | 9096974 |
Type | Drawer Cabinet |