RS Components, Ltd. Storage Bins 9096921

Description
RS PRO 011768 Storage Bin
Request a Quote
Description
RS PRO 011768 Storage Bin
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Storage Bins - 9096921 - RS Components, Ltd.
Corby, Northants, United Kingdom
Storage Bins
9096921
Storage Bins 9096921
RS PRO 011768 Storage Bin

RS PRO 011768 Storage Bin

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 9096921
Product Name Storage Bins
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

Instrument Cases - 1707926 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Steel
Height 3.94 inch (100 mm)
Length 9.84 inch (250 mm)
View Details
Laptop Bags - 1112292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bag
Material Pet
Height 11.81 inch (300 mm)
View Details
Transit Cases - 1111052 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Nylon
Height 6.69 inch (170 mm)
Width 18.19 inch (462 mm)
View Details
Storage Bins - 4844185 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bin
Material Pp
Height 7.09 inch (180 mm)
View Details