RS Components, Ltd. 9093679

Description
The 88-MP and 1010-MP Multi-Packs from PowerLED contain a selection of solderless connectors. These reliable and high quality solderless connections offer simple ways to connect LED flexible strips or for terminating cut ends. Without any need for soldering these connectors are a quick, clean and easy solution. Suitable for use with 8 mm (88-MP) and 10 mm (1010-MP) LED strips from the 3528, 5050 and 2835 family, the Multi-Packs give you numerous configuration options. For example tail cables, joining connector and wire connectors. The 88-MP Multi-Pack contains:. 1 x 8C8-2 - PCB tail connector. 1 x 8C-2 - PCB joining connector. 1 x 8W8-2 - PCB wire to wire connector. The 1010-MP Multi-Pack contains:. 1 x 10C10-2 - PCB tail connector. 1 x 10C-2 - PCB joining connector. 1 x 10W10-2 - PCB wire to wire connector. Function = Link, Power Supply For Use With = 8 mm LED Flexi Strip Length = 145mm Connector Genders = Male Connector B Angle = Straight Cable Type = Connector Multi Pack Number of Conductors = 2 Connector A Angle = Straight
Request a Quote
Description
The 88-MP and 1010-MP Multi-Packs from PowerLED contain a selection of solderless connectors. These reliable and high quality solderless connections offer simple ways to connect LED flexible strips or for terminating cut ends. Without any need for soldering these connectors are a quick, clean and easy solution. Suitable for use with 8 mm (88-MP) and 10 mm (1010-MP) LED strips from the 3528, 5050 and 2835 family, the Multi-Packs give you numerous configuration options. For example tail cables, joining connector and wire connectors. The 88-MP Multi-Pack contains:. 1 x 8C8-2 - PCB tail connector. 1 x 8C-2 - PCB joining connector. 1 x 8W8-2 - PCB wire to wire connector. The 1010-MP Multi-Pack contains:. 1 x 10C10-2 - PCB tail connector. 1 x 10C-2 - PCB joining connector. 1 x 10W10-2 - PCB wire to wire connector. Function = Link, Power Supply For Use With = 8 mm LED Flexi Strip Length = 145mm Connector Genders = Male Connector B Angle = Straight Cable Type = Connector Multi Pack Number of Conductors = 2 Connector A Angle = Straight
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 9093679 - RS Components, Ltd.
Corby, Northants, United Kingdom
The 88-MP and 1010-MP Multi-Packs from PowerLED contain a selection of solderless connectors. These reliable and high quality solderless connections offer simple ways to connect LED flexible strips or for terminating cut ends. Without any need for soldering these connectors are a quick, clean and easy solution. Suitable for use with 8 mm (88-MP) and 10 mm (1010-MP) LED strips from the 3528, 5050 and 2835 family, the Multi-Packs give you numerous configuration options. For example tail cables, joining connector and wire connectors. The 88-MP Multi-Pack contains:. 1 x 8C8-2 - PCB tail connector. 1 x 8C-2 - PCB joining connector. 1 x 8W8-2 - PCB wire to wire connector. The 1010-MP Multi-Pack contains:. 1 x 10C10-2 - PCB tail connector. 1 x 10C-2 - PCB joining connector. 1 x 10W10-2 - PCB wire to wire connector. Function = Link, Power Supply For Use With = 8 mm LED Flexi Strip Length = 145mm Connector Genders = Male Connector B Angle = Straight Cable Type = Connector Multi Pack Number of Conductors = 2 Connector A Angle = Straight

The 88-MP and 1010-MP Multi-Packs from PowerLED contain a selection of solderless connectors. These reliable and high quality solderless connections offer simple ways to connect LED flexible strips or for terminating cut ends. Without any need for soldering these connectors are a quick, clean and easy solution. Suitable for use with 8 mm (88-MP) and 10 mm (1010-MP) LED strips from the 3528, 5050 and 2835 family, the Multi-Packs give you numerous configuration options. For example tail cables, joining connector and wire connectors.
The 88-MP Multi-Pack contains:. 1 x 8C8-2 - PCB tail connector. 1 x 8C-2 - PCB joining connector. 1 x 8W8-2 - PCB wire to wire connector. The 1010-MP Multi-Pack contains:. 1 x 10C10-2 - PCB tail connector. 1 x 10C-2 - PCB joining connector. 1 x 10W10-2 - PCB wire to wire connector.
Function = Link, Power Supply
For Use With = 8 mm LED Flexi Strip
Length = 145mm
Connector Genders = Male
Connector B Angle = Straight
Cable Type = Connector Multi Pack
Number of Conductors = 2
Connector A Angle = Straight

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category DC Power Cords
Product Number 9093679
Unlock Full Specs
to access all available technical data

Similar Products

 - 9221552 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 7125601 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 8904474 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 7393523 - RS Components, Ltd.
RS Components, Ltd.
View Details