Concrete screw made of carbon steel, hardened and heat treated. Countersunk head, self-tapping and with a T30 Torx drive. Zinc plated and yellow passivated. With white cover cap. For use in concrete, brick and some natural stone
Thread Size = M6
Type = Concrete Screw
Length = 180mm
Fixing Hole Diameter = 6mm
Maximum Fixing Thickness = 140mm
Material = Carbon Steel
RS Components, Ltd. | |
---|---|
Product Category | Framing Anchors, Hangers, and Ties |
Product Number | 9086851 |