Our professional range of Aluminium oxide cloth rolls offer long life while maintaining high performance. Designed to be flexible and with a wide grit range, from course to fine. The range provides an excellent option for various applications such as deburring, rust removal & finishing metal.
Designed for manual applications. Resin over resin bonding. Excellent grain retention. Flexible . Can be torn into strips. J Cotton Cloth Backing. Packaged in protective, convenient dispenser which eliminates costly waste & allows neat storage. 25 mm, 38 mm or 50 mm width sizes available
Abrasive Material = Aluminium Oxide
Grit Size = P60
Grade = Medium
Roll Length = 25m
Roll Width = 38mm
Model = RS Pro
RS Components, Ltd. | |
---|---|
Product Category | Abrasive Rolls and Abrasive Sheets |
Product Number | 9076075 |
Product Type | Roll or Tape |