A high power 500 lumen LED torch made from pewter anodised 6463 aluminium alloy with a polycarbonate lens. This torch features focussing, dimming and a flash mode. It also incorporates a versatile battery holder which can hold either 1, 2 or 3 AA batteries.
Lamp Type = LED
Torch Style = Straight
Rechargeable = No
Batteries = AA
Luminosity = 500 lm
Hazardous Area = No
Range = 200 m
Number of Batteries = 3
Beam Type = Spot
Colour = Black
RS Components, Ltd. | |
---|---|
Product Category | Flashlights |
Product Number | 9014976 |
Flashlight Type | LED Flashlight |
Power Source | Battery |
Battery Size | AA |