RS Components, Ltd. DC Motors 9013282

Description
DC Geared Motor 12V, 100 mNm, 155 rpm
Request a Quote
Description
DC Geared Motor 12V, 100 mNm, 155 rpm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DC Motors - 9013282 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC Motors
9013282
DC Motors 9013282
DC Geared Motor 12V, 100 mNm, 155 rpm

DC Geared Motor 12V, 100 mNm, 155 rpm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Gearmotors
Product Number 9013282
Product Name DC Motors
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Continuous Torque 0.9 In-lbs (1.02 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

DC Motors - 4095260 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type DC Motor
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
DC Motors - 7521999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 6V
View Details
DC Motors - 192526 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 48V
View Details
DC Motors - 420625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 12V
View Details