These disposable âSpark Plugsâ earplugs from Moldex come in a tapered design for comfortable insertion into the ear canal. Supplied in bright, appealing colours that stand out. The Moldex range of hearing protection products fully complies with the EN352-2 and is CE marked.
Reusable/Disposable = Disposable
Single Number Rating SNR = 35dB
Banded = No
Corded = No
Un-Attached = Yes
Material = Polyurethane
Number of Pairs per Package = 500
Colour = Green, Pink
RS Components, Ltd. | |
---|---|
Product Category | Ear Protection |
Product Number | 8948966 |
Type | Ear Plugs |