The Dino-Lite Premier AD7013MTL digital handheld microscope has a 5 megapixel sensor. The AD7013MTL includes our extended working distance optics that depending of distance, can magnify up to 90x at about 5cm from the target object providing ample space and magnification needed for those tough to reach applications. A special trait about the AD7013MTL also includes the capability to remove the front cap and interchange it with another one that fits the situation. The AD7013MTL comes with the standard open cap for general purposes, and a closed cap for extra protection against dust and debris.
Aluminum Alloy Material. Resolution - 2592x1944 pixels. Look From Afar. Touch sensitive trigger. AD Series - interchangeable cap feature. USB 2.0. 8 white LED lights switched on/off by software. Full aluminium alloy body. Up to 30 frames-per-second
Frame Rate = 30fps
Resolution = 5000000 pixel
Illuminated = Yes
Illumination Type = White LED
Interface Type = USB 2.0
Weight = 140g
Dimensions = 105 x 32mm
Diameter = 32mm
Length = 105mm
Model Number p = AD7013MTL
RS Components, Ltd. | |
---|---|
Product Category | Microscopes |
Product Number | 8882844 |
Features | Digital Display |