Abus Laminted padlock, 45 series padlock
Fully galvanized for better corrosion protection. Shackle made of hardened steel. Precision brass pin tumbler. Features popular M-1 keyway. Keyed to Differ
Lock Type = Key
Shackle Length = 39.7mm
Keyed Alike = No
Material = Brass, Steel
Colour = Grey
Body Width = 45mm
RS Components, Ltd. | |
---|---|
Product Category | Locks |
Product Number | 8869107 |
Lock Type | Padlock |