RS Components, Ltd.
LCD Monochrome Displays
8851487
Description
Midas MC21605F6WE-SPTLY
Request a Quote
Email Supplier
Description
Midas MC21605F6WE-SPTLY
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Liquid Crystal Display (LCD) Modules |
|
Product Number
|
8851487 |
|
Product Name
|
LCD Monochrome Displays |
|
Display Type
|
Character Display
|
|
Number of Lines
|
2
|
|
Characters per Line
|
16
|
|
Character Width
|
2.5 mm (0.0984 inch)
|
Unlock Full Specs
to access all available technical data
Similar Products
Display Type
Character Display
Backlight
Light Emitting Diode
Viewing Area Width
120 mm (4.72 inch)
View Details
Number of Lines
1
Characters per Line
4
Character Width
9 mm (0.3543 inch)
View Details
Number of Lines
2
Characters per Line
16
Character Width
3 mm (0.1181 inch)
View Details
Display Type
Character Display
Number of Lines
1
Characters per Line
16
View Details