RS Components, Ltd. Extractor Fans 8840991

Description
Euro Series SDX 315
Request a Quote
Description
Euro Series SDX 315
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Extractor Fans - 8840991 - RS Components, Ltd.
Corby, Northants, United Kingdom
Extractor Fans
8840991
Extractor Fans 8840991
Euro Series SDX 315

Euro Series SDX 315

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fans and Blowers (industrial)
Product Number 8840991
Product Name Extractor Fans
Air Flow Rate 578 SCFM (983 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 9159993 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Air Flow Rate 159 SCFM (271 m³/hr)
View Details
Filter Fans - 1829839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Air Flow Rate 9 SCFM (16 m³/hr)
View Details
Centrifugal Fans - 1444137 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications / Use HVAC
Fan / Blower Diameter 0.6 inch (15 mm)
Air Flow Rate 7 SCFM (12.66 m³/hr)
View Details
Extractor Fans - 1356498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Air Flow Rate 1420 SCFM (2413 m³/hr)
View Details