The DIR-868L Wireless AC1750 Dual-Band Gigabit Cloud Router lets you easily connect to, control and monitor your network using the future of wireless technology and unique mydlinkâ¢. By downloading the free mydlink⢠app you can monitor your home network remotely. Plus, with the included SharePort⢠Technology, accessing and sharing your files, playlists and videos has never been so easy.
802.11 a/b/g/n/ac wireless LAN for a complete range of wireless compatibility. AC SmartBeam⢠ensures optimal wireless signal to every corner of your home. Multiple internal antennas with Wireless AC technology to optimise your wireless coverage. Gigabit WAN and LAN ports for high-speed wired connections. USB port to connect storage drives and printers for sharing. WPA & WPA2 wireless encryption protects the network from intruders
Model = AC1750
Wireless Technology = 802.11a, 802.11ac, 802.11b, 802.11g, 802.11n, 802.3u
Network Speed = 10/100/1000Mbit/s
Wireless Data Rate = 1750Mbit/s
Supported Frequency Bands = 2.4 GHz, 5 GHz
Number of LAN Ports = 4
WAN Interface = USB 3.0
Security Protocols = WPA, WPA2, WPS
Dimensions = 102.3 x 123.3 x 217mm
Weight = 560g
RS Components, Ltd. | |
---|---|
Product Category | Network Equipment |
Product Number | 8838535 |
Network Equipment | Router |