These universal wipers from RS are ideal for use in industrial environments with high oil and water absorbency.
Application = Industrial Cleaning
Package Type = Box
Number of Wipes per Pack = 120
Colour = White
Wiper Size = 425 x 230mm
RS Components, Ltd. | |
---|---|
Product Category | Wipes and Wipers |
Product Number | 8825901 |
Views / General Types | Wipe or Swab |