RS Components, Ltd. DC Motors 8814490

Description
NIDEC ADVANCED MOTOR DMN29B36G100B
Request a Quote
Description
NIDEC ADVANCED MOTOR DMN29B36G100B
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DC Motors - 8814490 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC Motors
8814490
DC Motors 8814490
NIDEC ADVANCED MOTOR DMN29B36G100B

NIDEC ADVANCED MOTOR DMN29B36G100B

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category DC Motors
Product Number 8814490
Product Name DC Motors
Commutation Brush
Gearbox Ratio 100 : 1
Units Metric
Shaft Size 0.236 inch (6.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

DC Motors - 8734818 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brushless
Units Metric
Shaft Size 0.118 inch (3.0 mm)
View Details
DC Motors - 420586 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Continuous Torque 5.2 In-lbs (6 kg-cm)
Gear Type Spur; Spur
View Details
DC Motors - 2883620 - RS Components, Ltd.
RS Components, Ltd.
Specs
Continuous Current 0.6600 amps
Continuous Torque 0.9 In-lbs (1.02 kg-cm)
Gearbox Ratio 14 : 1
View Details
DC Motors - 420693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Continuous Torque 1.0 In-lbs (1.2 kg-cm)
Gear Type Spur; Spur
View Details