RS Components, Ltd. DC Motors 8814488

Description
NIDEC ADVANCED MOTOR DMN37KB DC Motor
Request a Quote
Description
NIDEC ADVANCED MOTOR DMN37KB DC Motor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DC Motors - 8814488 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC Motors
8814488
DC Motors 8814488
NIDEC ADVANCED MOTOR DMN37KB DC Motor

NIDEC ADVANCED MOTOR DMN37KB DC Motor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category DC Motors
Product Number 8814488
Product Name DC Motors
Commutation Brush
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

DC Motors - 2389642 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Continuous Torque 0.0 In-lbs (0.0109 kg-cm)
Gear Type Spur; Spur
View Details
DC Motors - 4095276 - RS Components, Ltd.
RS Components, Ltd.
Specs
Continuous Torque 8.8 In-lbs (10.2 kg-cm)
Gear Type Spur; Spur
Units Metric
View Details
DC Motors - 3808633 - RS Components, Ltd.
RS Components, Ltd.
Specs
Continuous Torque 44.2 In-lbs (51.02 kg-cm)
Gear Type Worm; Worm
Shaft Speed 40 rpm
View Details
DC Motors - 8777149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Gear Type Planetary; Planetary
Gearbox Ratio 5 : 1
View Details