RS Components, Ltd. HVAC Air Filters 8802485

Description
Camfil 1062.51.46 HVAC Air Filter
Request a Quote
Description
Camfil 1062.51.46 HVAC Air Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HVAC Air Filters - 8802485 - RS Components, Ltd.
Corby, Northants, United Kingdom
HVAC Air Filters
8802485
HVAC Air Filters 8802485
Camfil 1062.51.46 HVAC Air Filter

Camfil 1062.51.46 HVAC Air Filter

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Air Filters (industrial)
Product Number 8802485
Product Name HVAC Air Filters
Construction Fan Filters; Fan coil
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Filters - 315907 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pneumatic Filters
Airflow 74.15 SCFM (126 m³/hr)
View Details
Fan Filters - 283171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Fan Filters; Fan Mounted Filter
Media Type Stainless Steel
Length 2.36 inch (60 mm)
View Details
Fan Filters - 7374109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Fan Filters; Fan mounted filter
Media Type Aluminium, stainless steel
Length 3.62 inch (92 mm)
View Details
Fan Filters - 9160029 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Fan Filters; Exit filter
Media Type Synthetic fibre
Length 11.46 inch (291 mm)
View Details