RS Components, Ltd. HVAC Air Filters 8802479

Description
Camfil 1062.51.14 HVAC Air Filter
Request a Quote
Description
Camfil 1062.51.14 HVAC Air Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HVAC Air Filters - 8802479 - RS Components, Ltd.
Corby, Northants, United Kingdom
HVAC Air Filters
8802479
HVAC Air Filters 8802479
Camfil 1062.51.14 HVAC Air Filter

Camfil 1062.51.14 HVAC Air Filter

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Air Filters (industrial)
Product Number 8802479
Product Name HVAC Air Filters
Construction Fan Filters; Fan coil
Unlock Full Specs
to access all available technical data

Similar Products

HVAC Air Filters - 8400691 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pleated panel
Media Type Pet
Airflow 471 SCFM (800 m³/hr)
View Details
Powered Respirator Filters - 218783 - RS Components, Ltd.
Specs
Construction Dust
View Details
HVAC Air Filters - 2560524 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Filter Media; Media Roll
Media Type 100% Polyester
Height 78.74 inch (2000 mm)
View Details
Pneumatic Filters - 2023331 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pneumatic Filters
Airflow 12.71 SCFM (21.61 m³/hr)
View Details