RS Components, Ltd. HVAC Air Filters 8802472

Description
Camfil 1329.42.00 Bag Filter
Request a Quote
Description
Camfil 1329.42.00 Bag Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HVAC Air Filters - 8802472 - RS Components, Ltd.
Corby, Northants, United Kingdom
HVAC Air Filters
8802472
HVAC Air Filters 8802472
Camfil 1329.42.00 Bag Filter

Camfil 1329.42.00 Bag Filter

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Air Filters (industrial)
Product Number 8802472
Product Name HVAC Air Filters
Construction Bag Filters; Bag
Unlock Full Specs
to access all available technical data

Similar Products

HVAC Air Filters - 7302811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pleated panel
Media Type Intrepid
Airflow 2000 SCFM (3400 m³/hr)
View Details
Pneumatic Filters - 2023365 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pneumatic Filters
Airflow 60.03 SCFM (102 m³/hr)
View Details
Fan Filters - 283170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Fan Filters; Fan Mounted Filter
Media Type Stainless Steel
Length 4.72 inch (120 mm)
View Details
HVAC Air Filters - 2560533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Filter Media; Media Roll
Media Type Synthetic
Height 39.37 inch (1000 mm)
View Details