Designed for everyday use, datAshur Personal secures data you donât want others to see, from family photos to files of a more sensitive nature, datAshur Personal guarantees 100% protection of your data so you will never have to worry about your personal or company files falling into the wrong hands! . datAshur Personal incorporates a rechargeable battery allowing the user to enter a 7-15 digit PIN onto the on-board keypad before connecting the drive to a USB port. All data transferred to datAshur Personal is encrypted in real-time with the built in hardware encryption engine and is protected from unauthorised access even if the datAshur Personal is lost or stolen. datAshur Personal automatically locks when unplugged from the host computer or power to the USB port is turned off
Military Grade Full-disk AES 256-bit CBC hardware encryption. No software or drivers required. Brute Force Hack Defence Mechanism. Crypto-parameters protected with SHA-256 hashing. Tamper evident. Boot delay and Read-Only capabilities. Drive reset destroys data and recovers use of drive. Wear Resistant Key Pad. Works with any USB/USB On-The-Go devices
Capacity = 8 GB
Model = datAshur
USB Specification = USB 2.0
Encryption = Yes
RS Components, Ltd. | |
---|---|
Product Category | Flash Memory Cards |
Product Number | 8775569 |
Memory Type | USB |