These general use, latex-coated reusable polycotton gloves from RS are produced in a soft knitted fabric with latex palm for good, all-around grip. The back of the hand is not coated allowing the hand to breathe for increased comfort.
Primary Glove Application = General Purpose
Glove Size = 10 - L
Glove Material = Cotton
Main Colour of Glove = Orange
Glove Coating = Latex
EN388 Abrasion = 4
EN388 Blade = 1
EN388 Tear = 4
EN388 Puncture = 2
EN407 Thermal = No
RS Components, Ltd. | |
---|---|
Product Category | Safety Clothing |
Product Number | 8691538 |
Clothing Type | Gloves |