PENTA HF High Feed Milling Cutter for high metal removal rates when face milling.
Insert geometry and approach angle reduces power requirements. Option of cylindrical shank or bore cutter. Suitable for PDKX 09 / PDMX 09 / PDKT 09 / PDMW 09 inserts
Diameter = 80mm
Bore Size = 27mm
Number of Inserts = 5
Depth of Cut = 2mm
Height = 50mm
Angle = 19°
RS Components, Ltd. | |
---|---|
Product Category | Milling Cutters |
Product Number | 8660580 |
Cutter Type | Face Mill |