The incremental encoders 5814FS2 and 5834FS2 of the Sendix SIL family are suited for use in safety-related applications, specially in the field of safe drive technology.
Safety-Lock⢠Design. High rotational speed. Shaft and hollow shaft versions. High shaft load capacity. Shock and vibration resistant. Magnetic field proof. Optical sensor. Incremental SinCos tracks. Reverse polarity protection
Pulses Per Revolution = 2048
Encoder Technology = Incremental
Maximum Revolutions = 9000rpm
Shaft Type = Radial
Supply Voltage = 10 - 30 V dc
IP Rating = IP65
Overall Height = 87.5mm
Overall Width = 68mm
Overall Depth = 56mm
Minimum Operating Temperature = -40°C
RS Components, Ltd. | |
---|---|
Product Category | Rotary Encoders |
Product Number | 8602768 |
Encoder Type | Incremental |