The lightning cable to USB 2.0 cable is ideal for connecting iPhones, iPads, and iPods to computer USB ports, it can also be used with the adapter for charging from a wall outlet.
·Apple MFi-Certified (iPod, iPhone, iPad ) Lightning to USB charge/Sync cable. ·iDevice can be charged while syncing files to a computer using a USB port
Length = 1m
USB Type = USB 2.0
Connector A = USB A
Connector B = Male Lightning
Sheath Colour = White
Cable Type = Lightning to USB
RS Components, Ltd. | |
---|---|
Product Category | USB Cables |
Product Number | 8525415 |
USB Type | USB2.0 |