RS Components, Ltd. VGA Cables 8525396

Description
SVGA to SVGA cable Aluminium 5m
Request a Quote
Description
SVGA to SVGA cable Aluminium 5m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
VGA Cables - 8525396 - RS Components, Ltd.
Corby, Northants, United Kingdom
VGA Cables
8525396
VGA Cables 8525396
SVGA to SVGA cable Aluminium 5m

SVGA to SVGA cable Aluminium 5m

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 8525396
Product Name VGA Cables
Application Video
Unlock Full Specs
to access all available technical data

Similar Products

VGA Cables - 1765734 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 16.4 ft (50 dm)
Connector Type Mini-jack, vga
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details
VGA Cables - 2513257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 6.56 ft (20 dm)
Standards / Certifications RoHS
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details