High quality Hexagon keys for the removal and tightening of fasteners and sockets.
Chrome Vanadium Steel construction for corrosion protection and durability. 2 component comfortable handle for reduced fatigue over extended periods. Lanyard hanging hole for working at height or for tool hook storage
Number of Pieces = 1
Shape = T
Set Contents = 3 mm
Material = Vanadium Steel
Finish = Chrome, Phosphate (Tip)
RS Components, Ltd. | |
---|---|
Product Category | Machine Keys and Keystock |
Product Number | 8478038 |
Type | Hex Keys & Sets |