The Accuratus AccuMed range of medical grade mice have our NANOARMOUR-2 dual layer antibacterial protection impregnated in the silicone and coated on the surface to aid in deactivating germs/build up of bacteria & viruss
Combo (USB & PS/2) interface. Full size mouse, designed for left or right handed use. 5 button design, left, right, middle & up/down scroll click. Shaped to fit comfortably in your hand for ease of use. Buttons have a tactile feel to allow for comfortable use. The NANOARMOUR technology is made up using Silver nano particles. Passes the JIS Z 2801:2001 antimicrobial test standards. Designed so that there is no areas around keys that dirt and germs can collect. Easy to clean with a wet cloth or in water. Cable Length: 1.5m. DESIGNED FOR USE WITH: Microsoft Windows 7
Wired/Wireless = Wired
Connection Type = PS/2, USB
Mouse Type = Medical
Mouse Tracking Method = Optical
Mouse Buttons = 5
Hand Orientation = Ambidextrous
Industrial Use = Yes
Scroll Wheel = Yes
Colour = White
Dimensions = 158 x 68 x 42mm
RS Components, Ltd. | |
---|---|
Product Category | Computer Mice and Pointing Devices |
Product Number | 8418446 |
Device Type | Standard Mouse |
Number of Buttons | 5 |
Dimensions | 158 x 68 x 42mm |