Diodes operational amplifier range provides Industry standard parts for general purpose applications.
Amplifier Type = Low Power
Mounting Type = Surface Mount
Package Type = MSOP
Power Supply Type = Dual, Single
Number of Channels per Chip = 2
Pin Count = 8
Typical Single Supply Voltage = 3 - 36 V
Typical Dual Supply Voltage = ±1.5 - ±18V
Maximum Operating Temperature = +85 °C
Minimum Operating Temperature = -40 °C
RS Components, Ltd. | |
---|---|
Product Category | Operational Amplifiers |
Product Number | 8287545 |
Supply Voltage (VS) | 3 to 36 volts |