The off-line LED drivers provide a simple cost-effective solution for powering offline lamps, which includes retrofit lamps as well as T5/T8/T10/T12 replacements.
Maximum Switching Frequency = 70 kHz
Start-up Supply Current = 70µA
Maximum Source Current = -8mA
Maximum Sink Current = 4.5mA
Maximum Supply Current = 5 mA
Zero Power Detection = Yes
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 8
Dimensions = 5.1 x 4 x 1.45mm
Delivery on production packaging - Reel. This product is non-returnable.
RS Components, Ltd. | |
---|---|
Product Category | Power Factor Correction (PFC) Products |
Product Number | 8283474P |