RS Components, Ltd. HVAC Air Filters 8279692

Description
RS PRO CU6-2415/8 Bag Filter
Request a Quote
Description
RS PRO CU6-2415/8 Bag Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HVAC Air Filters - 8279692 - RS Components, Ltd.
Corby, Northants, United Kingdom
HVAC Air Filters
8279692
HVAC Air Filters 8279692
RS PRO CU6-2415/8 Bag Filter

RS PRO CU6-2415/8 Bag Filter

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Air Filters (industrial)
Product Number 8279692
Product Name HVAC Air Filters
Construction Bag Filters; Bag
Unlock Full Specs
to access all available technical data

Similar Products

HVAC Air Filters - 2551438 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Mesh Grease
Height 15.51 inch (394 mm)
View Details
HVAC Air Filters - 8802488 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Fan Filters; Fan coil
Media Type Synthetic
Airflow 606 SCFM (1030 m³/hr)
View Details
Fan Filters - 334976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Fan Filters; Filter Media; Mat
Media Type Fibre
Length 3.39 inch (86 mm)
View Details
Pneumatic Filters - 2023427 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pneumatic Filters
Airflow 70.62 SCFM (120 m³/hr)
View Details