PTFE twin twisted pair for extending or making simple thermocouples. Single pair of PTFE insulated conductors twisted together. Thermocouple types K, T, J & N. Good mechanical strength and flexibility, resistant to oils, acids and other adverse fluids. Suitable for steam & pressure applications, autoclaves, sterilizers etc. 10, 25, 50 & 100 metre reel lengths. Tolerance Class 1 for optimum accuracy
Thermocouple Type = J
Number of Cores = 2
Length = 25m
Minimum Operating Temperature = -75°C
Maximum Operating Temperature = +260°C
Core Strands = 1/0.315 mm
Insulation Material = PTFE
Cable Shape = Twisted
Number of Strands = 1
Size of Strands = 0.315 mm
RS Components, Ltd. | |
---|---|
Product Category | Thermocouple Wire |
Product Number | 8275993 |
Thermocouple Type | J |