RS Components, Ltd. 8274619P

Description
RX-8035 high stability SMD real time clock modules with a built in frequency adjusted 32.768 kHz crystal unit, time stamp and auto power switching function. These RX-8035 real time clock modules have an I²C Bus interface, an operating voltage range of 2.4V to 5.5V, a timekeeping voltage range of 1.0V to 5.5V and a low backup current of 350 nA (SA), 400 nA (LC), 3V (typ). In addition the RX-8035 RTC has an event detection and stamp function with a one-shot full timestamp and interrupt and dual event detection ports with a de-bounce circuit for each terminal. These RX-8035 RTCs are engineered to contribute significantly to lowering power consumption in electrical devices, while ensuring highly accurate time information. Functions = Alarm, Calendar, Event Detection and Timestamp, Power Switching, Timer Date Format = DW:DM:M:Y Time Format = HH:MM:SS Bus Type = Serial-I2C Mounting Type = Surface Mount Package Type = VSOJ Pin Count = 12 Dimensions = 3.6 x 2.4 x 1.2mm Length = 3.6mm Width = 2.4mm Delivery on production packaging - Reel. This product is non-returnable.
Request a Quote
Description
RX-8035 high stability SMD real time clock modules with a built in frequency adjusted 32.768 kHz crystal unit, time stamp and auto power switching function. These RX-8035 real time clock modules have an I²C Bus interface, an operating voltage range of 2.4V to 5.5V, a timekeeping voltage range of 1.0V to 5.5V and a low backup current of 350 nA (SA), 400 nA (LC), 3V (typ). In addition the RX-8035 RTC has an event detection and stamp function with a one-shot full timestamp and interrupt and dual event detection ports with a de-bounce circuit for each terminal. These RX-8035 RTCs are engineered to contribute significantly to lowering power consumption in electrical devices, while ensuring highly accurate time information. Functions = Alarm, Calendar, Event Detection and Timestamp, Power Switching, Timer Date Format = DW:DM:M:Y Time Format = HH:MM:SS Bus Type = Serial-I2C Mounting Type = Surface Mount Package Type = VSOJ Pin Count = 12 Dimensions = 3.6 x 2.4 x 1.2mm Length = 3.6mm Width = 2.4mm Delivery on production packaging - Reel. This product is non-returnable.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8274619P - RS Components, Ltd.
Corby, Northants, United Kingdom
RX-8035 high stability SMD real time clock modules with a built in frequency adjusted 32.768 kHz crystal unit, time stamp and auto power switching function. These RX-8035 real time clock modules have an I²C Bus interface, an operating voltage range of 2.4V to 5.5V, a timekeeping voltage range of 1.0V to 5.5V and a low backup current of 350 nA (SA), 400 nA (LC), 3V (typ). In addition the RX-8035 RTC has an event detection and stamp function with a one-shot full timestamp and interrupt and dual event detection ports with a de-bounce circuit for each terminal. These RX-8035 RTCs are engineered to contribute significantly to lowering power consumption in electrical devices, while ensuring highly accurate time information. Functions = Alarm, Calendar, Event Detection and Timestamp, Power Switching, Timer Date Format = DW:DM:M:Y Time Format = HH:MM:SS Bus Type = Serial-I2C Mounting Type = Surface Mount Package Type = VSOJ Pin Count = 12 Dimensions = 3.6 x 2.4 x 1.2mm Length = 3.6mm Width = 2.4mm Delivery on production packaging - Reel. This product is non-returnable.

RX-8035 high stability SMD real time clock modules with a built in frequency adjusted 32.768 kHz crystal unit, time stamp and auto power switching function. These RX-8035 real time clock modules have an I²C Bus interface, an operating voltage range of 2.4V to 5.5V, a timekeeping voltage range of 1.0V to 5.5V and a low backup current of 350 nA (SA), 400 nA (LC), 3V (typ). In addition the RX-8035 RTC has an event detection and stamp function with a one-shot full timestamp and interrupt and dual event detection ports with a de-bounce circuit for each terminal. These RX-8035 RTCs are engineered to contribute significantly to lowering power consumption in electrical devices, while ensuring highly accurate time information.
Functions = Alarm, Calendar, Event Detection and Timestamp, Power Switching, Timer
Date Format = DW:DM:M:Y
Time Format = HH:MM:SS
Bus Type = Serial-I2C
Mounting Type = Surface Mount
Package Type = VSOJ
Pin Count = 12
Dimensions = 3.6 x 2.4 x 1.2mm
Length = 3.6mm
Width = 2.4mm
Delivery on production packaging - Reel. This product is non-returnable.

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Real-Time PCR Instruments
Product Number 8274619P
Unlock Full Specs
to access all available technical data

Similar Products

 - 6676271 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 9047512P - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 6676224 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 6676234P - RS Components, Ltd.
RS Components, Ltd.
View Details