RS Components, Ltd. 8274606P

Description
RX-4803 high stability SMD real time clock modules with a built in frequency adjusted 32.768 kHz crystal unit and DTCXO. These RX-4803 real time clock modules have a 1/100s resolution time register, a 4-wire serial interface, an interface voltage range of 1.6V to 5.5V, a temperature compensated voltage range of 2.2V to 5.5V, a clock supply voltage range of 1.6V to 5.5V and a selectable clock output of 32.768 kHz, 1024 Hz, 1 Hz. The functions of these RX-4803 real time clock modules include calendar, clock counter and, in addition, other functions such as alarm, fixed-cycle timer and time update. Functions = Alarm, Calendar, EVIN Input, Timer Date Format = DW:D Time Format = HH:MM Bus Type = Serial-SPI Mounting Type = Surface Mount Maximum Operating Supply Voltage = 5.5 V Maximum Operating Temperature = +85 °C Minimum Operating Temperature = -40 °C Minimum Operating Supply Voltage = 1.6 V Delivery on production packaging - Reel. This product is non-returnable.
Request a Quote
Description
RX-4803 high stability SMD real time clock modules with a built in frequency adjusted 32.768 kHz crystal unit and DTCXO. These RX-4803 real time clock modules have a 1/100s resolution time register, a 4-wire serial interface, an interface voltage range of 1.6V to 5.5V, a temperature compensated voltage range of 2.2V to 5.5V, a clock supply voltage range of 1.6V to 5.5V and a selectable clock output of 32.768 kHz, 1024 Hz, 1 Hz. The functions of these RX-4803 real time clock modules include calendar, clock counter and, in addition, other functions such as alarm, fixed-cycle timer and time update. Functions = Alarm, Calendar, EVIN Input, Timer Date Format = DW:D Time Format = HH:MM Bus Type = Serial-SPI Mounting Type = Surface Mount Maximum Operating Supply Voltage = 5.5 V Maximum Operating Temperature = +85 °C Minimum Operating Temperature = -40 °C Minimum Operating Supply Voltage = 1.6 V Delivery on production packaging - Reel. This product is non-returnable.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8274606P - RS Components, Ltd.
Corby, Northants, United Kingdom
RX-4803 high stability SMD real time clock modules with a built in frequency adjusted 32.768 kHz crystal unit and DTCXO. These RX-4803 real time clock modules have a 1/100s resolution time register, a 4-wire serial interface, an interface voltage range of 1.6V to 5.5V, a temperature compensated voltage range of 2.2V to 5.5V, a clock supply voltage range of 1.6V to 5.5V and a selectable clock output of 32.768 kHz, 1024 Hz, 1 Hz. The functions of these RX-4803 real time clock modules include calendar, clock counter and, in addition, other functions such as alarm, fixed-cycle timer and time update. Functions = Alarm, Calendar, EVIN Input, Timer Date Format = DW:D Time Format = HH:MM Bus Type = Serial-SPI Mounting Type = Surface Mount Maximum Operating Supply Voltage = 5.5 V Maximum Operating Temperature = +85 °C Minimum Operating Temperature = -40 °C Minimum Operating Supply Voltage = 1.6 V Delivery on production packaging - Reel. This product is non-returnable.

RX-4803 high stability SMD real time clock modules with a built in frequency adjusted 32.768 kHz crystal unit and DTCXO. These RX-4803 real time clock modules have a 1/100s resolution time register, a 4-wire serial interface, an interface voltage range of 1.6V to 5.5V, a temperature compensated voltage range of 2.2V to 5.5V, a clock supply voltage range of 1.6V to 5.5V and a selectable clock output of 32.768 kHz, 1024 Hz, 1 Hz. The functions of these RX-4803 real time clock modules include calendar, clock counter and, in addition, other functions such as alarm, fixed-cycle timer and time update.
Functions = Alarm, Calendar, EVIN Input, Timer
Date Format = DW:D
Time Format = HH:MM
Bus Type = Serial-SPI
Mounting Type = Surface Mount
Maximum Operating Supply Voltage = 5.5 V
Maximum Operating Temperature = +85 °C
Minimum Operating Temperature = -40 °C
Minimum Operating Supply Voltage = 1.6 V
Delivery on production packaging - Reel. This product is non-returnable.

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Real-Time PCR Instruments
Product Number 8274606P
Unlock Full Specs
to access all available technical data

Similar Products

 - 6676234 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 9047512 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 6676221 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 6676259P - RS Components, Ltd.
RS Components, Ltd.
View Details