RS Components, Ltd. 8274593

Description
RX-8803 high stability SMD real time clock modules with a built in frequency adjusted 32.768 kHz crystal unit and DTCXO. The devices in this module are fabricated via a C-MOS process for low current consumption, enabling long term battery back-up. These RX-8803 real time clock modules have a 1/100s resolution time register, an I²C Bus interface, an interface voltage range of 1.6V to 5.5V, a temperature compensated voltage range of 2.2V to 5.5V, a clock supply voltage range of 1.6V to 5.5V and a selectable clock output of 32.768 kHz, 1024 Hz, 1 Hz. The functions of these RX-4803 real time clock modules include calendar, alarm, timer and EVIN input. Functions = Alarm, Calendar, EVIN Input, Timer Date Format = DW:D Time Format = HH:MM Bus Type = Serial-I2C Mounting Type = Surface Mount Maximum Operating Supply Voltage = 5.5 V Minimum Operating Temperature = -40 °C Minimum Operating Supply Voltage = 1.6 V Maximum Operating Temperature = +85 °C
Request a Quote
Description
RX-8803 high stability SMD real time clock modules with a built in frequency adjusted 32.768 kHz crystal unit and DTCXO. The devices in this module are fabricated via a C-MOS process for low current consumption, enabling long term battery back-up. These RX-8803 real time clock modules have a 1/100s resolution time register, an I²C Bus interface, an interface voltage range of 1.6V to 5.5V, a temperature compensated voltage range of 2.2V to 5.5V, a clock supply voltage range of 1.6V to 5.5V and a selectable clock output of 32.768 kHz, 1024 Hz, 1 Hz. The functions of these RX-4803 real time clock modules include calendar, alarm, timer and EVIN input. Functions = Alarm, Calendar, EVIN Input, Timer Date Format = DW:D Time Format = HH:MM Bus Type = Serial-I2C Mounting Type = Surface Mount Maximum Operating Supply Voltage = 5.5 V Minimum Operating Temperature = -40 °C Minimum Operating Supply Voltage = 1.6 V Maximum Operating Temperature = +85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8274593 - RS Components, Ltd.
Corby, Northants, United Kingdom
RX-8803 high stability SMD real time clock modules with a built in frequency adjusted 32.768 kHz crystal unit and DTCXO. The devices in this module are fabricated via a C-MOS process for low current consumption, enabling long term battery back-up. These RX-8803 real time clock modules have a 1/100s resolution time register, an I²C Bus interface, an interface voltage range of 1.6V to 5.5V, a temperature compensated voltage range of 2.2V to 5.5V, a clock supply voltage range of 1.6V to 5.5V and a selectable clock output of 32.768 kHz, 1024 Hz, 1 Hz. The functions of these RX-4803 real time clock modules include calendar, alarm, timer and EVIN input. Functions = Alarm, Calendar, EVIN Input, Timer Date Format = DW:D Time Format = HH:MM Bus Type = Serial-I2C Mounting Type = Surface Mount Maximum Operating Supply Voltage = 5.5 V Minimum Operating Temperature = -40 °C Minimum Operating Supply Voltage = 1.6 V Maximum Operating Temperature = +85 °C

RX-8803 high stability SMD real time clock modules with a built in frequency adjusted 32.768 kHz crystal unit and DTCXO. The devices in this module are fabricated via a C-MOS process for low current consumption, enabling long term battery back-up. These RX-8803 real time clock modules have a 1/100s resolution time register, an I²C Bus interface, an interface voltage range of 1.6V to 5.5V, a temperature compensated voltage range of 2.2V to 5.5V, a clock supply voltage range of 1.6V to 5.5V and a selectable clock output of 32.768 kHz, 1024 Hz, 1 Hz. The functions of these RX-4803 real time clock modules include calendar, alarm, timer and EVIN input.
Functions = Alarm, Calendar, EVIN Input, Timer
Date Format = DW:D
Time Format = HH:MM
Bus Type = Serial-I2C
Mounting Type = Surface Mount
Maximum Operating Supply Voltage = 5.5 V
Minimum Operating Temperature = -40 °C
Minimum Operating Supply Voltage = 1.6 V
Maximum Operating Temperature = +85 °C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Real-Time PCR Instruments
Product Number 8274593
Unlock Full Specs
to access all available technical data

Similar Products

 - 8274634 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 9047512 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 6676224P - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 6676230 - RS Components, Ltd.
RS Components, Ltd.
View Details