Quad 2-Input Exculsive OR Gate TSSOP14 - Standard Logic - Standard Logic Gates
Delivery on production packaging - Reel. This product is non-returnable.
RS Components, Ltd. | |
---|---|
Product Category | Logic Gates |
Product Number | 8270342P |
Gate Type | XOR |
Supply Voltage | 5.5 V |
Logic Family | LVCMOS |
Inputs | 2 |