LCD, 2x16 FSTN white b/l I2C i/f
| RS Components, Ltd. | |
|---|---|
| Product Category | Liquid Crystal Display (LCD) Modules |
| Product Number | 8195096 |
| Product Name | LCD Monochrome Displays |
| Display Type | Character Display |
| Number of Lines | 2 |
| Characters per Line | 16 |
| Character Width | 2 mm (0.0787 inch) |