Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
METAL SHAPES AND STOCK
RS COMPONENTS, LTD.
817404 -- METAL SHEETS
RS Components, Ltd.
Metal Sheets
817404
Description
RS PRO 817-404-0002 Metal Sheet
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
RS PRO 817-404-0002 Metal Sheet
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Metal Sheets
817404
Metal Sheets
817404
RS PRO 817-404-0002 Metal Sheet
RS PRO 817-404-0002 Metal Sheet
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Metal Shapes and Stock
Product Number
817404
Product Name
Metal Sheets
Thickness
0.0276 inch (0.7000 mm)
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Metal Bars & Metal Rods
4243431
Specs
Shape / Form
Round Bar or Rod Stock; Bar Stock
Width / OD
0.7874 inch (20 mm)
Length
39.37 inch (1000 mm)
View Details
RS Components, Ltd.
Metal Bars & Metal Rods
682646
Specs
Shape / Form
Round Bar or Rod Stock; Bar Stock
Specifications
Cz121/cw614n
Width / OD
0.4724 inch (12 mm)
View Details
RS Components, Ltd.
Metal Bars & Metal Rods
682882
Specs
Shape / Form
Round Bar or Rod Stock; Bar Stock
Specifications
303s31
Width / OD
0.9843 inch (25 mm)
View Details
RS Components, Ltd.
Metal Bars & Metal Rods
4377073
Specs
Shape / Form
Round Bar or Rod Stock; Bar Stock
Width / OD
0.3150 inch (8 mm)
Length
39.37 inch (1000 mm)
View Details