11.0592MHz XO 1.8V ±25ppm 5.0x3.2mm SMD
| RS Components, Ltd. | |
|---|---|
| Product Category | Oscillators |
| Product Number | 8150456 |
| Product Name | Crystal Oscillators |
| Oscillator Type | Clock |
| Package / Form Factor | Surface Mount; SMD |
| Features / Standards | RoHS |
| Frequency | 11.06 MHz |