This series of Organic Light Emitting Displays (OLEDs), from Midas Displays, are chip-on-board (COB) character format OLEDs with passive technology. These easy-to-use OLED devices are made up of a PCB mounted with both the driver and the display. As an ideal, drop-in replacement for standard LCD character modules, the Midas COB OLEDs have a comparable footprint to LCD character display common board sizes. With their high brightness, high contrast and fast refresh levels, the graphic COB OLED displays are a seamless upgrade from standard LCD modules. The Midas OLEDs are available in a range of colour options including yellow, green, blue red and white, and are ideal for applications where a specific colour of display is required on a black background appearance (negative mode). The Midas character COB OLEDs also boast an extremely wide viewing angle of up to 175°, creating a solution for applications where it is necessary for the display to be readable from all angles. These OLED devices also offer lower energy consumption than traditional LCD modules and a wide operating temperature range. Their low profile display height and interface comparable with HD44780 means the Midas COB OLEDs are suitable for a variety of traditional applications. Available in 8 to 40 character options on 2 lines, Midasâ OLED displays offer 4 font sets on 1 device including English, Japanese, Western European and Cyrillic character fonts. The Midas COB OLED devices have a 5x8 dot matrix characters with a height of 5.50 to 5.57mm.
OLED Operating Lifetimes:. (Ta = 25° / Initial 50% checkboard brightness 40nits). Yellow: 100,000 hours. Green: 100,000 hours. Red: 100,000 hours. Blue: 50,000 hours. White: 50,000 hours
Viewing Area Dimensions = 85 x 18.6mm
Matrix Type = Passive
Display Colours = Yellow
Contrast Ratio = 2000:1
Driver Mounting = COB
Interface Ports = Parallel
Dimensions = 116 x 37 x 9.8mm
Depth = 37mm
Height = 9.8mm
Maximum Operating Temperature = +80°C
RS Components, Ltd. | |
---|---|
Product Category | Digital LED Displays |
Product Number | 8143048 |
Operating Temperature | 176 F (80 C) |