RS Components, Ltd. Audio Cable 8134417

Description
Van Damme Violet 1 pair installation cab
Request a Quote
Description
Van Damme Violet 1 pair installation cab
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Audio Cable - 8134417 - RS Components, Ltd.
Corby, Northants, United Kingdom
Audio Cable
8134417
Audio Cable 8134417
Van Damme Violet 1 pair installation cab

Van Damme Violet 1 pair installation cab

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 8134417
Product Name Audio Cable
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

Audio Cable - 2836783 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
View Details
Video Converters - 1778743 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Cable Length 0.3281 ft (1 dm)
Standards / Certifications RoHS
View Details
Video Converters - 1778802 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort; DVI Cable
Cable Length 3 ft (9.14 dm)
View Details
Coaxial Cable - 3729990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Networking
Cable Type Coaxial; Flat Cable
Cable Length 328 ft (1000 dm)
View Details