RS Components, Ltd. Roller Chains 813388

Description
Renold GY16B1X10FT Roller Chain
Request a Quote
Description
Renold GY16B1X10FT Roller Chain
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Roller Chains - 813388 - RS Components, Ltd.
Corby, Northants, United Kingdom
Roller Chains
813388
Roller Chains 813388
Renold GY16B1X10FT Roller Chain

Renold GY16B1X10FT Roller Chain

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Roller Chain
Product Number 813388
Product Name Roller Chains
Material Steel / Hardened Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Roller Chains - 813393 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Steel
ISO BS/DIN Pitch ISO 16 (25.40mm)
Chain Pitch 1 inch (25.4 mm)
View Details
Roller Chains - 295972 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Stainless Steel; Stainless Steel
ISO BS/DIN Pitch ISO 08 (12.70mm)
Chain Pitch 0.5000 inch (12.7 mm)
View Details
Roller Chains - 1830858 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Carbon steel
ISO BS/DIN Pitch ISO 08 (12.70mm)
Chain Pitch 0.5000 inch (12.7 mm)
View Details
Roller Chains - 296013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel Alloy
ISO BS/DIN Pitch ISO 08 (12.70mm)
Chain Pitch 0.5000 inch (12.7 mm)
View Details