RS Components, Ltd.
Ball Valves
8125283
Description
Ball Valve 2in. BSPT
Request a Quote
Email Supplier
Description
Ball Valve 2in. BSPT
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Valves |
|
Product Number
|
8125283 |
|
Product Name
|
Ball Valves |
|
Valve Type
|
Ball; Full Bore, 2 Way
|
Unlock Full Specs
to access all available technical data
Similar Products
Valve Type
Ball
Primary Material
Steel; Zinc Passivated Steel
Media
Hydraulic
View Details
Valve Type
Control Valve
Media
Air
Valve Size
0.10 inch (2.50 mm)
View Details
Valve Type
Ball; Ball Valve
Primary Material
Brass / Bronze; Nickel Plated Brass
Valve Size
0.75 inch (19.05 mm)
View Details
Valve Type
Ball; Reduced Bore, 2 Way
Primary Material
Stainless Steel; Stainless Steel
Media
Water; Gas
View Details