RS Components, Ltd. 7960735

Description
Part of Klinger’s Topline product range. K49 has been designed as a multi-use compression packing capable of covering a broad range of applications helping to reduce the variety of gland packing that must be held in stock. Rapid heat dispersion enables this packing to be used in high speed systems where standard PTFE products would not be suitable. PTFE filaments have been impregnated with a graphite based lubricant. Suitable for a wide range of industries including water, distilleries, chemical processing, refineries and petrochemical plants. Useable with most media including strong acids and alkalis. WRAS Approved for use with potable water. Rapid Heat dissapation. Chemical reistant. Suitable for valve and pump packing Type = Solid Material = PTFE Size = 14 mm Rotary Speed = 18m/s Maximum Operating Pressure = 20 bar, 200 bar, 250 bar Maximum Operating Temperature = +280°C Minimum pH = 0 Minimum Operating Temperature = -240°C Maximum pH = 14
Request a Quote
Description
Part of Klinger’s Topline product range. K49 has been designed as a multi-use compression packing capable of covering a broad range of applications helping to reduce the variety of gland packing that must be held in stock. Rapid heat dispersion enables this packing to be used in high speed systems where standard PTFE products would not be suitable. PTFE filaments have been impregnated with a graphite based lubricant. Suitable for a wide range of industries including water, distilleries, chemical processing, refineries and petrochemical plants. Useable with most media including strong acids and alkalis. WRAS Approved for use with potable water. Rapid Heat dissapation. Chemical reistant. Suitable for valve and pump packing Type = Solid Material = PTFE Size = 14 mm Rotary Speed = 18m/s Maximum Operating Pressure = 20 bar, 200 bar, 250 bar Maximum Operating Temperature = +280°C Minimum pH = 0 Minimum Operating Temperature = -240°C Maximum pH = 14
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7960735 - RS Components, Ltd.
Corby, Northants, United Kingdom
Part of Klinger’s Topline product range. K49 has been designed as a multi-use compression packing capable of covering a broad range of applications helping to reduce the variety of gland packing that must be held in stock. Rapid heat dispersion enables this packing to be used in high speed systems where standard PTFE products would not be suitable. PTFE filaments have been impregnated with a graphite based lubricant. Suitable for a wide range of industries including water, distilleries, chemical processing, refineries and petrochemical plants. Useable with most media including strong acids and alkalis. WRAS Approved for use with potable water. Rapid Heat dissapation. Chemical reistant. Suitable for valve and pump packing Type = Solid Material = PTFE Size = 14 mm Rotary Speed = 18m/s Maximum Operating Pressure = 20 bar, 200 bar, 250 bar Maximum Operating Temperature = +280°C Minimum pH = 0 Minimum Operating Temperature = -240°C Maximum pH = 14

Part of Klinger’s Topline product range. K49 has been designed as a multi-use compression packing capable of covering a broad range of applications helping to reduce the variety of gland packing that must be held in stock. Rapid heat dispersion enables this packing to be used in high speed systems where standard PTFE products would not be suitable. PTFE filaments have been impregnated with a graphite based lubricant. Suitable for a wide range of industries including water, distilleries, chemical processing, refineries and petrochemical plants. Useable with most media including strong acids and alkalis.
WRAS Approved for use with potable water. Rapid Heat dissapation. Chemical reistant. Suitable for valve and pump packing
Type = Solid
Material = PTFE
Size = 14 mm
Rotary Speed = 18m/s
Maximum Operating Pressure = 20 bar, 200 bar, 250 bar
Maximum Operating Temperature = +280°C
Minimum pH = 0
Minimum Operating Temperature = -240°C
Maximum pH = 14

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Compression Packing Seals
Product Number 7960735
Material Classification PTFE
Unlock Full Specs
to access all available technical data

Similar Products

 - 7960671 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Classification PTFE
Rubbing Speed 591 ft/min (300 cm/sec)
Operating Pressure 2901 psi (2041 m H2O)
View Details
 - 7001520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Classification Acrylic
Rubbing Speed 1969 ft/min (1000 cm/sec)
Operating Pressure 1450 psi (1021 m H2O)
View Details
 - 7960684 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Classification PTFE
Rubbing Speed 3937 ft/min (2000 cm/sec)
Operating Pressure 435 to 1450 psi (306 to 1021 m H2O)
View Details
 - 7960729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Classification PTFE
Rubbing Speed 3543 ft/min (1800 cm/sec)
Operating Pressure 290 to 3626 psi (204 to 2552 m H2O)
View Details