Ruby infrared heat lamps reduce the glare to the eyes, and are available in lengths from 118 - 350 mm. These lamps are simple, effective, reliable,and economical to run. They are used for process drying applications as well as space heating indoors and in outdoor sheltered areas. These can include restaurants, cafes, terraces, factories, sports halls, stadiums, churches, storage areas, garages etc. The lamps are dimmable so the output, as a temperature control, can be modulated by a suitable power regulator (not supplied). Manufactured from 10mm diameter doped quartz.
Virtually instant radiant heat after power-on. Low glare. Economical to operate. Suitable for universal mounting orientations
Wattage = 500 W
Lamp Base = R7S
Voltage Rating = 230 V
Length = 118 mm
Diameter = 10mm
Lamp Finish = Red
Life Hours = 5000h
RS Components, Ltd. | |
---|---|
Product Category | Infrared Emitter Lamps |
Product Number | 7960126 |
Lamp Power | 500 watts |