This IP20 rated emergency 3 hour switchable maintained and non-maintained Exit sign features powder coated white mild steel body, with 20mm cable entries BESA box fixings. The emergency exit box is supplied with legend arrow down with 8W T5 lamp. Ideal applications of this LED emergency exit sign are in commercial, industrial and retail.
3 hour emergency exit sign. Switchable maintained (M3) and non-maintained (NMm3). Powder coated white mild steel body. Supplied with T5 8W lamp. Supplied with legend arrow down
Maintained = Maintained
Sign Type = Down Arrow
Length = 390 mm
Width = 60 mm
Depth = 190 mm
Duration = 3h
Wattage = 8 W
Lamp Type = T5 Fluorescent
Lamp Supplied = Yes
Mount Type = Ceiling, Wall
RS Components, Ltd. | |
---|---|
Product Category | Safety Labels and Signs |
Product Number | 7959741 |
Safety / Warning Type | Emergency Exit |