These professional quality microfibre cloths can be used for all applications and are colour-coded for use within different areas of the facility.
Strong durability - withstands up to 300 laundering (up to 95°C) and drying cycles - without bleach. Bleach resistant - withstands up to 100 laundering cycles - with bleach. Thick-pile microfibre cloth for better absorption and debris pick up. Colour-coding consistent with HACCP guidelines. Proven to remove 99.9% of microbes
Trade Name = Professional Microfibre
Application = General Cleaning
Package Type = Bag
Number of Wipes per Pack = 120
Colour = Yellow
Wiper Size = 406 x 406mm
RS Components, Ltd. | |
---|---|
Product Category | Wipes and Wipers |
Product Number | 7948066 |
Views / General Types | Wipe or Swab |